"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Clear 4.00' (1.22m)"
HEAT SHRINK TUBING, 101.6MM ID, PO, TRANS, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2214INCL107-ND | 2778307 | F2214IN CL107 | 85K9557 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 101.6Mm Id, Po, Trans, 8Ft, Pk2; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |