Alpha Wire shrink tube F2214IN BK107

Description
FIT2214IN BLACK 2X4 FT
Request a Quote Datasheet
Description
FIT2214IN BLACK 2X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2214IN BK107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2214IN BK107
shrink tube F2214IN BK107
FIT2214IN BLACK 2X4 FT

FIT2214IN BLACK 2X4 FT

Buy Now
Heat Shrink Tubing - F2214INBK107-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2214INBK107-ND
Heat Shrink Tubing F2214INBK107-ND
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire - 37F7035 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire
37F7035
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire 37F7035
HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2214IN BK107 F2214INBK107-ND 37F7035
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details