Alpha Wire shrink tube F2214IN BK007

Description
FIT2214IN BLACK 50 FT
Request a Quote Datasheet
Description
FIT2214IN BLACK 50 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2214IN BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2214IN BK007
shrink tube F2214IN BK007
FIT2214IN BLACK 50 FT

FIT2214IN BLACK 50 FT

Buy Now
Heat Shrink Tubing - F2214INBK007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2214INBK007-ND
Heat Shrink Tubing F2214INBK007-ND
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire - 92F7139 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
92F7139
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire 92F7139
HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2214IN BK007 F2214INBK007-ND 92F7139
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 101.6Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details