Alpha Wire Heat Shrink Tubing F2213IN CL107

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213INCL107-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213INCL107-ND
Heat Shrink Tubing F2213INCL107-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 2773759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2773759
Heat Shrink Tubing 2773759
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
shrink tube - F2213IN CL107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213IN CL107
shrink tube F2213IN CL107
FIT2213IN CLEAR 2X4 FT

FIT2213IN CLEAR 2X4 FT

Buy Now
Heat Shrink Tubing, 76.2Mm Id, Po, Trans, 8Ft, Pk2; Shrink Ratio Alpha Wire - 81F5725 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm Id, Po, Trans, 8Ft, Pk2; Shrink Ratio Alpha Wire
81F5725
Heat Shrink Tubing, 76.2Mm Id, Po, Trans, 8Ft, Pk2; Shrink Ratio Alpha Wire 81F5725
HEAT SHRINK TUBING, 76.2MM ID, PO, TRANS, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM ID, PO, TRANS, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213INCL107-ND 2773759 F2213IN CL107 81F5725
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 76.2Mm Id, Po, Trans, 8Ft, Pk2; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details