"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
HEAT SHRINK TUBING, 76.2MM ID, PO, TRANS, 1FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213IN CL073 | F2213INCL073-ND | 85K9535 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 76.2Mm Id, Po, Trans, 1Ft, Pk2; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |