Heat Shrink Tubing, part number 92F7138, features a nominal inner diameter of 76.2 mm (3 inches) and a shrink ratio of approximately 2:1. The tubing is constructed from cross-linked polyolefin, providing durability and flexibility. It has a minimum shrink temperature of 90°C and achieves full recovery at 121°C, making it suitable for a wide range of applications. The tubing can withstand temperatures from -55°C to 135°C and exhibits a tensile strength of at least 1500 psi with a minimum elongation of 200%. This product is compliant with UL Standard 224 and CSA International Standard 198, ensuring it meets industry safety standards. It is also RoHS compliant, indicating it does not contain hazardous substances as defined by EU regulations. The tubing is available in various colors, including black, white, clear, red, yellow, blue, and green. With a shelf life of five years when stored between 18 to 35°C, this heat shrink tubing is a reliable choice for engineers seeking effective insulation and protection for electrical connections.
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 100.0' (30.5m)"
HEAT SHRINK TUBING, 76.2MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8214951 | F2213IN CL005 | F2213INCL005-ND | 92F7138 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 76.2Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |