Alpha Wire Heat Shrink Tubing F2213IN BK107

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213INBK107-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213INBK107-ND
Heat Shrink Tubing F2213INBK107-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213IN BK107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213IN BK107
shrink tube F2213IN BK107
HEAT SHRINK 2X4' BLK

HEAT SHRINK 2X4' BLK

Buy Now
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire - 37F7034 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire
37F7034
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire 37F7034
HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 8FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213INBK107-ND F2213IN BK107 37F7034
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 76.2Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details