Alpha Wire Heat Shrink Tubing F2213IN BK073

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213INBK073-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213INBK073-ND
Heat Shrink Tubing F2213INBK073-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213IN BK073 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213IN BK073
shrink tube F2213IN BK073
FIT2213IN BLACK 2X6 IN

FIT2213IN BLACK 2X6 IN

Buy Now
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1Ft, Pk2; Shrink Ratio Alpha Wire - 86K8690 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1Ft, Pk2; Shrink Ratio Alpha Wire
86K8690
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1Ft, Pk2; Shrink Ratio Alpha Wire 86K8690
HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 1FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 1FT, PK2; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213INBK073-ND F2213IN BK073 86K8690
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1Ft, Pk2; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details