Alpha Wire shrink tube F2213/8 YL065

Description
FIT2213/8 YELLOW 16X6 IN
Request a Quote Datasheet
Description
FIT2213/8 YELLOW 16X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 YL065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 YL065
shrink tube F2213/8 YL065
FIT2213/8 YELLOW 16X6 IN

FIT2213/8 YELLOW 16X6 IN

Buy Now
Heat Shrink Tubing - F2213/8YL065-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8YL065-ND
Heat Shrink Tubing F2213/8YL065-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Yellow, 8Ft, Pk16; Shrink Ratio Alpha Wire - 98B5612 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Yellow, 8Ft, Pk16; Shrink Ratio Alpha Wire
98B5612
Heat Shrink Tubing, 9.525Mm Id, Po, Yellow, 8Ft, Pk16; Shrink Ratio Alpha Wire 98B5612
HEAT SHRINK TUBING, 9.525MM ID, PO, YELLOW, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, YELLOW, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 YL065 F2213/8YL065-ND 98B5612
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Yellow, 8Ft, Pk16; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 024639-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Sleeves - 1812010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details