Alpha Wire shrink tube F2213/8 RD103

Description
FIT2213/8 RED 25X4 FT
Request a Quote Datasheet
Description
FIT2213/8 RED 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 RD103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 RD103
shrink tube F2213/8 RD103
FIT2213/8 RED 25X4 FT

FIT2213/8 RED 25X4 FT

Buy Now
Heat Shrink Tubing - F2213/8RD103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8RD103-ND
Heat Shrink Tubing F2213/8RD103-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8967 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8967
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8967
HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 RD103 F2213/8RD103-ND 97F8967
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-175K-3/4-02-QB48IN-5-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details