Alpha Wire Heat Shrink Tubing F2213/8 RD065

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8RD065-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8RD065-ND
Heat Shrink Tubing F2213/8RD065-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213/8 RD065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 RD065
shrink tube F2213/8 RD065
FIT2213/8 RED 16X6 IN

FIT2213/8 RED 16X6 IN

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 8Ft, Pk16; Shrink Ratio Alpha Wire - 98B5608 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 8Ft, Pk16; Shrink Ratio Alpha Wire
98B5608
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 8Ft, Pk16; Shrink Ratio Alpha Wire 98B5608
HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Red RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8RD065-ND F2213/8 RD065 98B5608
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Red, 8Ft, Pk16; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-06-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details