Alpha Wire Heat Shrink Tubing F2213/8 RD024

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 35.0' (10.7m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 35.0' (10.7m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8RD024-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8RD024-ND
Heat Shrink Tubing F2213/8RD024-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 35.0' (10.7m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 35.0' (10.7m)"

Buy Now Datasheet
shrink tube - F2213/8 RD024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 RD024
shrink tube F2213/8 RD024
FIT2213/8 RED 35 FT

FIT2213/8 RED 35 FT

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 35Ft; Shrink Ratio Alpha Wire - 89K7921 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 35Ft; Shrink Ratio Alpha Wire
89K7921
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 35Ft; Shrink Ratio Alpha Wire 89K7921
HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:35ft; Length - Metric:10.67m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:35ft; Length - Metric:10.67m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8RD024-ND F2213/8 RD024 89K7921
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Red, 35Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-04-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details