Alpha Wire Heat Shrink Tubing F2213/8 GR065

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Green 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Green 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8GR065-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8GR065-ND
Heat Shrink Tubing F2213/8GR065-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Green 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Green 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213/8 GR065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 GR065
shrink tube F2213/8 GR065
FIT2213/8 GREEN 16X6 IN

FIT2213/8 GREEN 16X6 IN

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Green, Pack Of 16 6In Pieces; Shrink Ratio Alpha Wire - 98B5610 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Green, Pack Of 16 6In Pieces; Shrink Ratio Alpha Wire
98B5610
Heat Shrink Tubing, 4.75Mm Id, Green, Pack Of 16 6In Pieces; Shrink Ratio Alpha Wire 98B5610
HEAT SHRINK TUBING, 4.75MM ID, GREEN, PACK OF 16 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, GREEN, PACK OF 16 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8GR065-ND F2213/8 GR065 98B5610
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Green, Pack Of 16 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details