Alpha Wire Heat Shrink Tubing F2213/8 CL103

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8CL103-ND
Heat Shrink Tubing F2213/8CL103-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/8 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 CL103
shrink tube F2213/8 CL103
3/8 100' BX ( 25X4' ) C

3/8 100' BX ( 25X4' ) C

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7017 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7017
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7017
HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8CL103-ND F2213/8 CL103 37F7017
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details