Alpha Wire shrink tube F2213/8 CL007

Description
3/8 50' LENGTH CLEAR T
Request a Quote Datasheet
Description
3/8 50' LENGTH CLEAR T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 CL007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 CL007
shrink tube F2213/8 CL007
3/8 50' LENGTH CLEAR T

3/8 50' LENGTH CLEAR T

Buy Now
Heat Shrink Tubing - F2213/8CL007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8CL007-ND
Heat Shrink Tubing F2213/8CL007-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire - 98B0346 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
98B0346
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire 98B0346
HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:ClearRoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 CL007 F2213/8CL007-ND 98B0346
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details