"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 200.0' (61.0m)"
HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8214853 | F2213/8CL004-ND | F2213/8 CL004 | 01C6860 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 200Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |