Alpha Wire shrink tube F2213/8 BK161

Description
FIT2213/8 BLACK 1000X1/2
Request a Quote Datasheet
Description
FIT2213/8 BLACK 1000X1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 BK161 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK161
shrink tube F2213/8 BK161
FIT2213/8 BLACK 1000X1/2

FIT2213/8 BLACK 1000X1/2

Buy Now
Heat Shrink Tubing - F2213/8BK161-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8BK161-ND
Heat Shrink Tubing F2213/8BK161-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire - 85K9546 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire
85K9546
Heat Shrink Tubing, 4.75Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire 85K9546
HEAT SHRINK TUBING, 4.75MM ID, BLACK, PACK OF 1000 0.5IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:0.5"; Length - Metric:12.7mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, BLACK, PACK OF 1000 0.5IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:0.5"; Length - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 BK161 F2213/8BK161-ND 85K9546
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details