Alpha Wire Heat Shrink Tubing F2213/8 BK147

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8BK147-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8BK147-ND
Heat Shrink Tubing F2213/8BK147-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
shrink tube - F2213/8 BK147 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK147
shrink tube F2213/8 BK147
FIT2213/8 BLACK 1000X1 I

FIT2213/8 BLACK 1000X1 I

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire - 48F7044 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire
48F7044
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire 48F7044
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8BK147-ND F2213/8 BK147 48F7044
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details