Alpha Wire shrink tube F2213/8 BK103

Description
3/8 100' BX ( 25X4' ) B
Request a Quote Datasheet
Description
3/8 100' BX ( 25X4' ) B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK103
shrink tube F2213/8 BK103
3/8 100' BX ( 25X4' ) B

3/8 100' BX ( 25X4' ) B

Buy Now
FIT2213/8 BLACK 25X4 FT F2213/8 BK103 - F2213/8 BK103 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIT2213/8 BLACK 25X4 FT F2213/8 BK103
F2213/8 BK103
FIT2213/8 BLACK 25X4 FT F2213/8 BK103 F2213/8 BK103
FIT2213/8 BLACK 25X4 FT F2213/8 BK103

FIT2213/8 BLACK 25X4 FT F2213/8 BK103

Buy Now
Heat Shrink Tubing - 465600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
465600
Heat Shrink Tubing 465600
IRRADIATED POLYOLEFIN

IRRADIATED POLYOLEFIN

Supplier's Site
Heat Shrink Tubing - AF2213/8BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF2213/8BK103-ND
Heat Shrink Tubing AF2213/8BK103-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.53Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 89K7919 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.53Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
89K7919
Heat Shrink Tubing, 9.53Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 89K7919
HEAT SHRINK TUBING, 9.53MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.53MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 BK103 F2213/8 BK103 465600 AF2213/8BK103-ND 89K7919
Product Name shrink tube FIT2213/8 BLACK 25X4 FT F2213/8 BK103 Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.53Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-12-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details