Alpha Wire Heat Shrink Tubing F2213/8 BK065

Description
FIT-221-3/8 BK065 Heatshrink
Request a Quote Datasheet
Description
FIT-221-3/8 BK065 Heatshrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8395482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395482
Heat Shrink Tubing 8395482
FIT-221-3/8 BK065 Heatshrink

FIT-221-3/8 BK065 Heatshrink

Supplier's Site
Heat Shrink Tubing - F2213/8BK065-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8BK065-ND
Heat Shrink Tubing F2213/8BK065-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213/8 BK065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK065
shrink tube F2213/8 BK065
FIT2213/8 BLACK 16X6 IN

FIT2213/8 BLACK 16X6 IN

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Alpha Wire - 88K1089 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Alpha Wire
88K1089
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Alpha Wire 88K1089
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8395482 F2213/8BK065-ND F2213/8 BK065 88K1089
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.3740 inch (9.5 mm) 0.3750 inch (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details