Alpha Wire shrink tube F2213/8 BK024

Description
FIT2213/8 BLACK 35 FT
Request a Quote Datasheet
Description
FIT2213/8 BLACK 35 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 BK024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK024
shrink tube F2213/8 BK024
FIT2213/8 BLACK 35 FT

FIT2213/8 BLACK 35 FT

Buy Now
Heat Shrink Tubing - F2213/8BK024-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8BK024-ND
Heat Shrink Tubing F2213/8BK024-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 35.0' (10.7m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 35.0' (10.7m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 35Ft; Shrink Ratio Alpha Wire - 96F5602 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 35Ft; Shrink Ratio Alpha Wire
96F5602
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 35Ft; Shrink Ratio Alpha Wire 96F5602
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:35ft; Length - Metric:10.67m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:35ft; Length - Metric:10.67m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 BK024 F2213/8BK024-ND 96F5602
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Black, 35Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details