Alpha Wire Heat Shrink Tubing F2213/8 BK004

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8BK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8BK004-ND
Heat Shrink Tubing F2213/8BK004-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F2213/8 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK004
shrink tube F2213/8 BK004
3/8 200' SPOOL BLACK

3/8 200' SPOOL BLACK

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire - 93B4295 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire
93B4295
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire 93B4295
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8BK004-ND F2213/8 BK004 93B4295
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details