Alpha Wire shrink tube F2213/64 WH103

Description
3/64 100' BX ( 25X4' )
Request a Quote Datasheet
Description
3/64 100' BX ( 25X4' )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/64 WH103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/64 WH103
shrink tube F2213/64 WH103
3/64 100' BX ( 25X4' )

3/64 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - F2213/64WH103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/64WH103-ND
Heat Shrink Tubing F2213/64WH103-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire - 89K7927 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
89K7927
Heat Shrink Tubing, 1.169Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire 89K7927
HEAT SHRINK TUBING, 1.169MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/64 WH103 F2213/64WH103-ND 89K7927
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1.5MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details