Alpha Wire Heat Shrink Tubing F2213/64 GR103

Description
FIT SHRINK TUBING
Request a Quote Datasheet
Description
FIT SHRINK TUBING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2778297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2778297
Heat Shrink Tubing 2778297
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F2213/64GR103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/64GR103-ND
Heat Shrink Tubing F2213/64GR103-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Green 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Green 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/64 GR103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/64 GR103
shrink tube F2213/64 GR103
FIT2213/64 GREEN 25X4 F

FIT2213/64 GREEN 25X4 F

Buy Now
Heat Shrink Tubing, 1.169Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire - 66F2518 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire
66F2518
Heat Shrink Tubing, 1.169Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire 66F2518
HEAT SHRINK TUBING, 1.169MM ID, PO, GREEN, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Green RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, GREEN, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2778297 F2213/64GR103-ND F2213/64 GR103 66F2518
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.169Mm Id, Po, Green, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.0460 inch (1.17 mm) 0.0460 inch (1.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details