Alpha Wire shrink tube F2213/64 CL059

Description
FIT2213/64 CLEAR 40X6 I
Request a Quote Datasheet
Description
FIT2213/64 CLEAR 40X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/64 CL059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/64 CL059
shrink tube F2213/64 CL059
FIT2213/64 CLEAR 40X6 I

FIT2213/64 CLEAR 40X6 I

Buy Now
Heat Shrink Tubing - F2213/64CL059-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/64CL059-ND
Heat Shrink Tubing F2213/64CL059-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Po, Trans, 20Ft, Pk40; Shrink Ratio Alpha Wire - 37F6980 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Trans, 20Ft, Pk40; Shrink Ratio Alpha Wire
37F6980
Heat Shrink Tubing, 1.169Mm Id, Po, Trans, 20Ft, Pk40; Shrink Ratio Alpha Wire 37F6980
HEAT SHRINK TUBING, 1.169MM ID, PO, TRANS, 20FT, PK40; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, TRANS, 20FT, PK40; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/64 CL059 F2213/64CL059-ND 37F6980
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, Trans, 20Ft, Pk40; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details