Alpha Wire shrink tube F2213/64 BK059

Description
3/64 40X6 BLACK TUB
Request a Quote Datasheet
Description
3/64 40X6 BLACK TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/64 BK059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/64 BK059
shrink tube F2213/64 BK059
3/64 40X6 BLACK TUB

3/64 40X6 BLACK TUB

Buy Now
Heat Shrink Tubing - 190940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
190940
Heat Shrink Tubing 190940
FIT-221-3/64 BK059 Heatshrink

FIT-221-3/64 BK059 Heatshrink

Supplier's Site
Heat Shrink Tubing - F2213/64BK059-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/64BK059-ND
Heat Shrink Tubing F2213/64BK059-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire - 85K9556 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire
85K9556
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire 85K9556
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 20FT, PK40; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 20FT, PK40; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/64 BK059 190940 F2213/64BK059-ND 85K9556
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.0433 inch (1.1 mm) 0.0460 inch (1.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0619356005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details