Alpha Wire Heat Shrink Tubing F2213/64 BK001

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/64BK001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/64BK001-ND
Heat Shrink Tubing F2213/64BK001-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
shrink tube - F2213/64 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/64 BK001
shrink tube F2213/64 BK001
3/64 1000' SPOOL BLK

3/64 1000' SPOOL BLK

Buy Now
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire - 28B5638 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire
28B5638
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire 28B5638
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/64BK001-ND F2213/64 BK001 28B5638
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.169Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G34-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details