Alpha Wire shrink tube F2213/4 YL105

Description
FIT2213/4 YELLOW 5X4 FT
Request a Quote Datasheet
Description
FIT2213/4 YELLOW 5X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/4 YL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 YL105
shrink tube F2213/4 YL105
FIT2213/4 YELLOW 5X4 FT

FIT2213/4 YELLOW 5X4 FT

Buy Now
Heat Shrink Tubing - F2213/4YL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4YL105-ND
Heat Shrink Tubing F2213/4YL105-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire - 97F8951 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire
97F8951
Heat Shrink Tubing, 19.1Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire 97F8951
HEAT SHRINK TUBING, 19.1MM ID, PO, YELLOW, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, YELLOW, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4 YL105 F2213/4YL105-ND 97F8951
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-60-9-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details