Alpha Wire shrink tube F2213/4 WH105

Description
3/4 20' (5X4') WHITE T
Request a Quote Datasheet
Description
3/4 20' (5X4') WHITE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/4 WH105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 WH105
shrink tube F2213/4 WH105
3/4 20' (5X4') WHITE T

3/4 20' (5X4') WHITE T

Buy Now
Heat Shrink Tubing - 2778295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2778295
Heat Shrink Tubing 2778295
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F2213/4WH105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4WH105-ND
Heat Shrink Tubing F2213/4WH105-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire - 97F8950 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
97F8950
Heat Shrink Tubing, 19.1Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire 97F8950
HEAT SHRINK TUBING, 19.1MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4 WH105 2778295 F2213/4WH105-ND 97F8950
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.7500 inch (19.05 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2126 inch (5.4 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details