"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 24.0' (7.3m)"
HEAT SHRINK TUBING, 19.1MM ID, PO, WHITE, 24FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:24ft; Length - Metric:7.3m; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213/4WH026-ND | F2213/4 WH026 | 86K1448 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 19.1Mm Id, Po, White, 24Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |