Alpha Wire Heat Shrink Tubing F2213/4 WH003

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A2213W-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A2213W-50-ND
Heat Shrink Tubing A2213W-50-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A2213W-0.5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A2213W-0.5-ND
Heat Shrink Tubing A2213W-0.5-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A2213W-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A2213W-1-ND
Heat Shrink Tubing A2213W-1-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A2213W-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A2213W-25-ND
Heat Shrink Tubing A2213W-25-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F2213/4WH003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F2213/4WH003-ND
Heat Shrink Tubing 216-F2213/4WH003-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 White 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F2213/4WH003-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F2213/4WH003-DS-ND
Heat Shrink Tubing 216-F2213/4WH003-DS-ND
"HEATSHRINK 3/4"" WHITE FOOT"

"HEATSHRINK 3/4"" WHITE FOOT"

Buy Now Datasheet
shrink tube - F2213/4 WH003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 WH003
shrink tube F2213/4 WH003
3/4 250' SPOOL WHITE

3/4 250' SPOOL WHITE

Buy Now
Heat Shrink Tubing, 9.53Mm Id, White, 250Ft; Shrink Ratio Alpha Wire - 96B7039 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.53Mm Id, White, 250Ft; Shrink Ratio Alpha Wire
96B7039
Heat Shrink Tubing, 9.53Mm Id, White, 250Ft; Shrink Ratio Alpha Wire 96B7039
HEAT SHRINK TUBING, 9.53MM ID, WHITE, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.53MM ID, WHITE, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A2213W-50-ND A2213W-0.5-ND A2213W-25-ND 216-F2213/4WH003-ND F2213/4 WH003 96B7039
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.53Mm Id, White, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details