Alpha Wire Heat Shrink Tubing F2213/4 RD003

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/4RD003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4RD003-ND
Heat Shrink Tubing F2213/4RD003-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F2213/4 RD003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 RD003
shrink tube F2213/4 RD003
3/4 250' LENGTH RED TU

3/4 250' LENGTH RED TU

Buy Now
Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire - 86K1445 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire
86K1445
Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire 86K1445
HEAT SHRINK TUBING, 9.53MM ID, RED, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.53MM ID, RED, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4RD003-ND F2213/4 RD003 86K1445
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-05-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details