Alpha Wire Heat Shrink Tubing F2213/4 CL105

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/4CL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4CL105-ND
Heat Shrink Tubing F2213/4CL105-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/4 CL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 CL105
shrink tube F2213/4 CL105
3/4 5X4' CLEAR

3/4 5X4' CLEAR

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7018 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
37F7018
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire 37F7018
HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, PACK OF 5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, PACK OF 5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4CL105-ND F2213/4 CL105 37F7018
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Po, Trans, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details