Alpha Wire Heat Shrink Tubing F2213/4 CL067

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/4CL067-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4CL067-ND
Heat Shrink Tubing F2213/4CL067-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213/4 CL067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 CL067
shrink tube F2213/4 CL067
FIT2213/4 CLEAR 12X6 IN

FIT2213/4 CLEAR 12X6 IN

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 6Ft, Pk12; Shrink Ratio Alpha Wire - 86K8693 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 6Ft, Pk12; Shrink Ratio Alpha Wire
86K8693
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 6Ft, Pk12; Shrink Ratio Alpha Wire 86K8693
HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, 6FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Length:6" RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, 6FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4CL067-ND F2213/4 CL067 86K8693
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 6Ft, Pk12; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Boots - 057837-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details