Alpha Wire shrink tube F2213/4 CL007

Description
3/4 50' LENGTH CLEAR T
Request a Quote Datasheet
Description
3/4 50' LENGTH CLEAR T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/4 CL007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 CL007
shrink tube F2213/4 CL007
3/4 50' LENGTH CLEAR T

3/4 50' LENGTH CLEAR T

Buy Now
Heat Shrink Tubing - F2213/4CL007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4CL007-ND
Heat Shrink Tubing F2213/4CL007-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire - 98B0354 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
98B0354
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire 98B0354
HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4 CL007 F2213/4CL007-ND 98B0354
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details