Alpha Wire shrink tube F2213/4 CL003

Description
3/4 250' SPOOL CLEAR
Request a Quote Datasheet
Description
3/4 250' SPOOL CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/4 CL003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 CL003
shrink tube F2213/4 CL003
3/4 250' SPOOL CLEAR

3/4 250' SPOOL CLEAR

Buy Now
Heat Shrink Tubing - 8214894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214894
Heat Shrink Tubing 8214894
F2213/4 CL003 heatshrink

F2213/4 CL003 heatshrink

Supplier's Site
Heat Shrink Tubing - F2213/4CL003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4CL003-ND
Heat Shrink Tubing F2213/4CL003-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire - 99B3691 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire
99B3691
Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire 99B3691
HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, TRANS, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:250ft; Length - Metric:76.2m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4 CL003 8214894 F2213/4CL003-ND 99B3691
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Trans, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.7480 inch (19 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details