Alpha Wire shrink tube F2213/4 BK105

Description
3/4 20' (5X4') BLACK T
Request a Quote Datasheet
Description
3/4 20' (5X4') BLACK T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/4 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 BK105
shrink tube F2213/4 BK105
3/4 20' (5X4') BLACK T

3/4 20' (5X4') BLACK T

Buy Now
Heat Shrink Tubing - F2213/4BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4BK105-ND
Heat Shrink Tubing F2213/4BK105-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7030 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
37F7030
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire 37F7030
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PACK OF 5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PACK OF 5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4 BK105 F2213/4BK105-ND 37F7030
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details