Alpha Wire Heat Shrink Tubing F2213/4 BK067

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/4BK067-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/4BK067-ND
Heat Shrink Tubing F2213/4BK067-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213/4 BK067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 BK067
shrink tube F2213/4 BK067
FIT2213/4 BLACK 12X6 IN

FIT2213/4 BLACK 12X6 IN

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire - 88K1088 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire
88K1088
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire 88K1088
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 6FT, PACK OF 12 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 6FT, PACK OF 12 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/4BK067-ND F2213/4 BK067 88K1088
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 3/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 19.1 mm - 70133164 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Reducing sleeve - NPFC-R-G34-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details