Alpha Wire Heat Shrink Tubing F2213/4 BK003

Description
F2213/4 BK003 heatshrink
Request a Quote Datasheet
Description
F2213/4 BK003 heatshrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8214890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214890
Heat Shrink Tubing 8214890
F2213/4 BK003 heatshrink

F2213/4 BK003 heatshrink

Supplier's Site
Heat Shrink Tubing - AW034B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-6R0-ND
Heat Shrink Tubing AW034B-6R0-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-R5-ND
Heat Shrink Tubing AW034B-R5-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-2R0-ND
Heat Shrink Tubing AW034B-2R0-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-3R0-ND
Heat Shrink Tubing AW034B-3R0-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-4R0-ND
Heat Shrink Tubing AW034B-4R0-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-1R0-ND
Heat Shrink Tubing AW034B-1R0-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-1R5-ND
Heat Shrink Tubing AW034B-1R5-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - AW034B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AW034B-R75-ND
Heat Shrink Tubing AW034B-R75-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F2213/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F2213/4BK003-ND
Heat Shrink Tubing 216-F2213/4BK003-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F2213/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/4 BK003
shrink tube F2213/4 BK003
3/4 250' LENGTH BLK TU

3/4 250' LENGTH BLK TU

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire - 28B5608 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
28B5608
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire 28B5608
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8214890 AW034B-6R0-ND 216-F2213/4BK003-ND F2213/4 BK003 28B5608
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin
Diameter 0.7480 inch (19 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details