Alpha Wire shrink tube F2213/32 YL103

Description
FIT2213/32 YELLOW 25X4
Request a Quote Datasheet
Description
FIT2213/32 YELLOW 25X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/32 YL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 YL103
shrink tube F2213/32 YL103
FIT2213/32 YELLOW 25X4

FIT2213/32 YELLOW 25X4

Buy Now
Heat Shrink Tubing - F2213/32YL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32YL103-ND
Heat Shrink Tubing F2213/32YL103-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8989 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8989
Heat Shrink Tubing, 2.36Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8989
HEAT SHRINK TUBING, 2.36MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Yellow RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32 YL103 F2213/32YL103-ND 97F8989
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details