Alpha Wire shrink tube F2213/32 WH103

Description
3/32 100' BX ( 25X4' )
Request a Quote Datasheet
Description
3/32 100' BX ( 25X4' )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/32 WH103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 WH103
shrink tube F2213/32 WH103
3/32 100' BX ( 25X4' )

3/32 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - 2778291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2778291
Heat Shrink Tubing 2778291
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F2213/32WH103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32WH103-ND
Heat Shrink Tubing F2213/32WH103-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8988 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8988
Heat Shrink Tubing, 2.36Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8988
HEAT SHRINK TUBING, 2.36MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32 WH103 2778291 F2213/32WH103-ND 97F8988
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.0930 inch (2.36 mm) 0.0929 inch (2.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details