Alpha Wire Heat Shrink Tubing F2213/32 RD103

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32RD103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32RD103-ND
Heat Shrink Tubing F2213/32RD103-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/32 RD103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 RD103
shrink tube F2213/32 RD103
FIT2213/32 RED 25X4 FT

FIT2213/32 RED 25X4 FT

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire - 97F8987 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
97F8987
Heat Shrink Tubing, 2.36Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire 97F8987
HEAT SHRINK TUBING, 2.36MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, RED, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32RD103-ND F2213/32 RD103 97F8987
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Po, Red, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clamping sleeve - EAMH-145-24-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details