Alpha Wire Heat Shrink Tubing F2213/32 CL103

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32CL103-ND
Heat Shrink Tubing F2213/32CL103-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/32 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 CL103
shrink tube F2213/32 CL103
FIT2213/32 CLEAR 25X4 F

FIT2213/32 CLEAR 25X4 F

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7014 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7014
Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7014
HEAT SHRINK TUBING, 2.36MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32CL103-ND F2213/32 CL103 37F7014
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Spiral Wrapping - 1025820 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.2559 to 1.89 inch (6.5 to 48 mm)
Length 984 inch (25000 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details