Alpha Wire Heat Shrink Tubing F2213/32 CL005

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32CL005-ND
Heat Shrink Tubing F2213/32CL005-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F2213/32 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 CL005
shrink tube F2213/32 CL005
3/32 100' SPOOL CLEAR

3/32 100' SPOOL CLEAR

Buy Now
Heat Shrink Tubing, 1.17Mm Id, Trans, 100Ft; Shrink Ratio Alpha Wire - 92B7750 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.17Mm Id, Trans, 100Ft; Shrink Ratio Alpha Wire
92B7750
Heat Shrink Tubing, 1.17Mm Id, Trans, 100Ft; Shrink Ratio Alpha Wire 92B7750
HEAT SHRINK TUBING, 1.17MM ID, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.17MM ID, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32CL005-ND F2213/32 CL005 92B7750
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.17Mm Id, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details