Alpha Wire Heat Shrink Tubing F2213/32 CL002

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32CL002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32CL002-ND
Heat Shrink Tubing F2213/32CL002-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F2213/32 CL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 CL002
shrink tube F2213/32 CL002
FIT2213/32 CLEAR 500 FT

FIT2213/32 CLEAR 500 FT

Buy Now
Heat Shrink Tubing - 8214759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214759
Heat Shrink Tubing 8214759
F2213/32 CL002 heatshrink

F2213/32 CL002 heatshrink

Supplier's Site
Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 500Ft; Shrink Ratio Alpha Wire - 92F7117 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 500Ft; Shrink Ratio Alpha Wire
92F7117
Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 500Ft; Shrink Ratio Alpha Wire 92F7117
HEAT SHRINK TUBING, 2.36MM ID, PO, TRANS, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m; Colour:ClearRoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, TRANS, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32CL002-ND F2213/32 CL002 8214759 92F7117
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Po, Trans, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details