"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 500.0' (152.4m)"
HEAT SHRINK TUBING, 2.36MM ID, PO, BLUE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:500ft; Length - Metric:152.4m; Colour:Blue RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213/32 BL002 | F2213/32BL002-ND | 66F2496 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 2.36Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |