Alpha Wire Heat Shrink Tubing F2213/32 BK103

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32BK103-ND
Heat Shrink Tubing F2213/32BK103-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/32 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 BK103
shrink tube F2213/32 BK103
3/32 100' BX ( 25X4' )

3/32 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - 8395466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395466
Heat Shrink Tubing 8395466
FIT-221-3/31 BK103 Heathshrink

FIT-221-3/31 BK103 Heathshrink

Supplier's Site
Heat Shrink Tubing, 2.36Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7024 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
37F7024
Heat Shrink Tubing, 2.36Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 37F7024
HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32BK103-ND F2213/32 BK103 8395466 37F7024
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details