Alpha Wire Heat Shrink Tubing F2213/32 BK018

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 65.0' (19.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 65.0' (19.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32BK018-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32BK018-ND
Heat Shrink Tubing F2213/32BK018-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 65.0' (19.8m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 65.0' (19.8m)"

Buy Now Datasheet
shrink tube - F2213/32 BK018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 BK018
shrink tube F2213/32 BK018
FIT2213/32 BLACK 65 FT

FIT2213/32 BLACK 65 FT

Buy Now
Heat Shrink Tubing, 1.17Mm Id, Black, 65Ft; Shrink Ratio Alpha Wire - 86K1447 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.17Mm Id, Black, 65Ft; Shrink Ratio Alpha Wire
86K1447
Heat Shrink Tubing, 1.17Mm Id, Black, 65Ft; Shrink Ratio Alpha Wire 86K1447
HEAT SHRINK TUBING, 1.17MM ID, BLACK, 65FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65ft; Length - Metric:19.812m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.17MM ID, BLACK, 65FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:65ft; Length - Metric:19.812m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32BK018-ND F2213/32 BK018 86K1447
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.17Mm Id, Black, 65Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details