"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"
HEAT-SHRINK TUBING, 2:1, BLACK, 30.5MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 2780055 | F2213/32BK005-ND | F2213/32 BK005 | 58P0332 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat-Shrink Tubing, 2 Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Diameter | 0.0930 inch (2.36 mm) | 0.0929 inch (2.36 mm) |