Heat Shrink Tubing, part number 18C1673, features a nominal inner diameter of 4.75 mm (0.187 inches) and is made from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1, allowing it to recover to a maximum inner diameter of 0.093 inches. The tubing is yellow in color and is supplied in a length of 100 feet, packaged in quantities of 25. This product is compliant with UL Standard 224 and CSA International Standard 198, ensuring it meets industry safety standards. It operates effectively within a temperature range of -55°C to 135°C and has a full recovery temperature of 121°C. The tubing exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%, indicating good mechanical properties. Additionally, the tubing is resistant to water absorption (0.50% max) and demonstrates no cracking at low temperatures (-55°C). It also passes various chemical resistance tests, including fluid resistance and fungus resistance. The product has a shelf life of five years when stored at temperatures between 18°C and 35°C. It is RoHS compliant and lead-free, making it suitable for environmentally conscious applications.
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Yellow 4.00' (1.22m)"
HEAT SHRINK TUBING, 4.75MM ID, PO, YELLOW, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Yellow RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2213/16 YL103 | F2213/16YL103-ND | 18C1673 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 4.75Mm Id, Po, Yellow, 100Ft, Pk25; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |